IC MCU 8BIT 128KB FLASH 64QFN
8-bit Microcontrollers - MCU 128K FL 8K SRAM 4KB EE 16MHZ IND 5V
IC MCU 8BIT 128KB FLASH 64QFN
IC MCU 8BIT 128KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA1281-16MUR | ATMEGA1281-16MUR | ATMEGA1281-16MUR | ATMEGA1281-16MUR | ATMEGA1281-16MUR |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH |