Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3204-U2MA-20

Description
IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-U2MA-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2MA- 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-U2MA-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2MA- 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-U2MA-20
Embedded Microcontroller MCU 769-AT97SC3204-U2MA-20
IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-U2MA-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2MA- 20 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-U2MA-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2MA-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1217196-AT97SC3204-U2MA-20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1217196-AT97SC3204-U2MA-20
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1217196-AT97SC3204-U2MA-20
Win Source Part Number: 1217196-AT97SC3204-U 2MA-20 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: CryptoController™ Core Processor: AVR Package: Tape & Reel Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: LPC Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT97SC3204-U2MA-20.; AT97SC3204U2MA20; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT97SC3204-U2MA-20CT ,AT97SC3204-U2MA-20D KR,AT97SC3204-U2MA-2 0-ND,AT97SC3204-U2MA -20TR Base Product Number: AT97SC3204

Win Source Part Number: 1217196-AT97SC3204-U2MA-20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: CryptoController™
Core Processor: AVR
Package: Tape & Reel
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: LPC
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AT97SC3204-U2MA-20.; AT97SC3204U2MA20;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT97SC3204-U2MA-20CT,AT97SC3204-U2MA-20DKR,AT97SC3204-U2MA-20-ND,AT97SC3204-U2MA-20TR
Base Product Number: AT97SC3204

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-U2MA-20DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U2MA-20DKR-ND
Application Specific Microcontrollers AT97SC3204-U2MA-20DKR-ND
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-U2MA-20TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U2MA-20TR-ND
Application Specific Microcontrollers AT97SC3204-U2MA-20TR-ND
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-U2MA-20CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U2MA-20CT-ND
Application Specific Microcontrollers AT97SC3204-U2MA-20CT-ND
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-U2MA-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-U2MA-20
Embedded - Microcontrollers - Application Specific AT97SC3204-U2MA-20
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U2MA-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-U2MA-20
Application Specific Microcontrollers AT97SC3204-U2MA-20
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - AT97SC3204-U2MA-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
AT97SC3204-U2MA-20
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers AT97SC3204-U2MA-20
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3204-U2MA-20 1217196-AT97SC3204-U2MA-20 AT97SC3204-U2MA-20DKR-ND AT97SC3204-U2MA-20 AT97SC3204-U2MA-20 AT97SC3204-U2MA-20
Product Name Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Clock Speed 33 MHz
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface LPC LPC LPC LPC
Package Type Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Pin Count 40 40
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details