Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K05AL-25AQC

Description
IC FPSLIC 5K GATE 25MHZ 100TQFP
Description
IC FPSLIC 5K GATE 25MHZ 100TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The AT94K05AL-25AQC is a monolithic Field Programmable System Level Integrated Circuit (FPSLIC) that combines an AT40K SRAM-based FPGA with an embedded high-performance AVR 8-bit RISC microcontroller. It features 5,000 gates and supports a maximum operating frequency of 25 MHz. The device includes up to 36 Kbytes of dynamically allocated instruction and data SRAM, with 2 to 18.4 Kbits of distributed single/dual port user SRAM. The FPGA core is designed for low static and dynamic power consumption, making it suitable for portable applications. It supports dynamically reconfigurable in-system capabilities and includes a high-performance hardware multiplier optimized for DSP applications. The device also features a JTAG interface for on-chip debugging and extensive peripheral support, including two programmable UARTs, multiple timer/counter configurations, and a 2-wire serial interface. Operating voltage ranges from 3.0V to 3.6V, and the I/O is 3.3V PCI-compliant with high-performance structures capable of 20 mA sink/source. The AT94K05AL-25AQC is fabricated using a 0.35µ CMOS process, ensuring reliability and performance for various applications.

Datasheet Summary
Powered by GS/AI

The AT94K05AL-25AQC is a monolithic Field Programmable System Level Integrated Circuit (FPSLIC) that combines an AT40K SRAM-based FPGA with an embedded high-performance AVR 8-bit RISC microcontroller. It features 5,000 gates and supports a maximum operating frequency of 25 MHz. The device includes up to 36 Kbytes of dynamically allocated instruction and data SRAM, with 2 to 18.4 Kbits of distributed single/dual port user SRAM. The FPGA core is designed for low static and dynamic power consumption, making it suitable for portable applications. It supports dynamically reconfigurable in-system capabilities and includes a high-performance hardware multiplier optimized for DSP applications. The device also features a JTAG interface for on-chip debugging and extensive peripheral support, including two programmable UARTs, multiple timer/counter configurations, and a 2-wire serial interface. Operating voltage ranges from 3.0V to 3.6V, and the I/O is 3.3V PCI-compliant with high-performance structures capable of 20 mA sink/source. The AT94K05AL-25AQC is fabricated using a 0.35µ CMOS process, ensuring reliability and performance for various applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K05AL-25AQC - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94K05AL-25AQC
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K05AL-25AQC
IC FPSLIC 5K GATE 25MHZ 100TQFP

IC FPSLIC 5K GATE 25MHZ 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K05AL-25AQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94K05AL-25AQC
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K05AL-25AQC
IC FPSLIC 5K GATE 25MHZ 100TQFP

IC FPSLIC 5K GATE 25MHZ 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K05AL-25AQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94K05AL-25AQC
FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K05AL-25AQC
IC FPSLIC 5K GATE 25MHZ 100TQFP

IC FPSLIC 5K GATE 25MHZ 100TQFP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT94K05AL-25AQC AT94K05AL-25AQC AT94K05AL-25AQC
Product Name Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers FPGAs (Field Programmable Gate Array) with Microcontrollers
Data Bus 8 Bit; 8-Bit AVR
Life Cycle Stage Removed Removed; Obsolete
Clock Speed 25 MHz 25 MHz
Supply Voltage 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details