Microchip Technology, Inc. Microcontrollers AT91SAM7S64-MU

Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7S64-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S64-MU-ND
Microcontrollers AT91SAM7S64-MU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT91SAM7S64-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT91SAM7S64-MU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT91SAM7S64-MU
IC MCU 16/32BIT 64KB FLASH 64QFN Product overview: AT91SAM7S64-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64-MU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 64KB FLASH 64QFN Product overview: AT91SAM7S64-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7S64-MU - 811300-AT91SAM7S64-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S64-MU
811300-AT91SAM7S64-MU
Embedded - Embedded - Microcontrollers - AT91SAM7S64-MU 811300-AT91SAM7S64-MU
Manufacturer: Microchip Technology Win Source Part Number: 811300-AT91SAM7S64-M U Packaging: Tray Mounting Style: SMD Core Processor: ARM7 Speed: 55MHz Core Size: 16/32-Bit Connectivity: I2C, SPI, SSC, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: AT91SAM7S64 Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 811300-AT91SAM7S64-MU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 55MHz
Core Size: 16/32-Bit
Connectivity: I2C, SPI, SSC, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: AT91SAM7S64
Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V

Buy Now
Microcontrollers - AT91SAM7S64-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S64-MU
Microcontrollers AT91SAM7S64-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7S64-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S64-MU
Embedded - Microcontrollers AT91SAM7S64-MU
IC MCU 16/32BIT 64KB FLASH 64QFN

IC MCU 16/32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S64-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S64-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S64-MU
IC MCU 16/32BIT 64KB FLASH 64QFN

IC MCU 16/32BIT 64KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7S64-MU-ND 685-AT91SAM7S64-MU 811300-AT91SAM7S64-MU AT91SAM7S64-MU AT91SAM7S64-MU AT91SAM7S64-MU
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7S64-MU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers