Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 63
Product Name Notes
NOTE: ATSAMD21G15A is not recommended for new designs, please use ATSAMD21G15B. A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD21G15 is ideal for a wide...
A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the Microchip's ATSAMD21E16L is ideal for a wide range of lighting, motor control and industrial applications. It features:...
A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the Microchip's ATSAMD21E17L is ideal for a wide range of lighting, motor control and industrial applications. It features:...
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It...
A low-power, high-performance ARM® Cortex®-M0+ based flash microcontroller, the Microchip's ATSAMD10C14 is ideal for a wide range of home automation, consumer, metering and industrial applications. It features: 16KB of flash...
A low-power, high-performance ARM® Cortex®-M0+ based flash microcontroller, the Microchip's ATSAMD10D13 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 8KB of flash...
A low-power, high-performance ARM® Cortex®-M0+ based flash microcontroller, the Microchip's ATSAMD10D14 is ideal for a wide range of home automation, consumer, metering and industrial applications. It features: 16KB of flash...
A low-power, high-performance ARM® Cortex®-M0+ based flash microcontroller, the Microchip's ATSAMD11C14 is ideal for a wide range of home automation, consumer, metering and industrial applications. It features: 16KB of flash...
A low-power, high-performance ARM® Cortex®-M0+ based flash microcontroller, the Microchip's ATSAMD11D14 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 16KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20E14 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 16KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20E15 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 32KB of Flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20E16 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 64KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20E17 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 128KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20E17 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 256KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20G14 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 16KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20G15 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 32KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20G16 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 64KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20G17 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 128KB of Flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20G18 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 256KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20J14 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 16KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20J15 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 32KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20J16 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 64KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20J17 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 128KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD20J18 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 256KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD21E17 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 128KB of flash...
A low-power, high-performance Microchip's ARM® Cortex®-M0+ based Flash microcontroller, the ATSAMD21E18 is ideal for a wide range of home automation, consumer, metering, and industrial applications. It features: 256KB of flash...
NOTE: ATSAMD21E15A is not recommended for new designs, please use ATSAMD21E15B. A low-power, high-performance Microchip's ARM® Cortex®-M0+ based flash microcontroller, the ATSAMD21E15 is ideal for a wide range of home...
NOTE: ATSAMD21E16A is not recommended for new designs, please use ATSAMD21E16B. A low-power, high-performance ARM® Cortex®-M0+ -based Flash microcontroller optimized for control applications, the ATSAMD21E16 is ideal for a wide...
The low-power Microchip's ATSAMD09D14 ARM® Cortex®-M0+ based Flash microcontroller is ideal for a wide range of home automation, consumer, metering and industrial applications. It features: 16KB of Flash memory and...
The low-power, high-performance Microchip's ATSAMD09C13 ARM® Cortex®-M0+ based flash microcontroller is ideal for a wide range of home automation, consumer, metering and industrial applications. It features: 8KB of flash memory...
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module...

<< Prev Next >>