Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3205T-U3A16-10

Description
IC CRYPTO TPM TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3205T-U3A16-10-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205T-U3A16-10-ND
Application Specific Microcontrollers AT97SC3205T-U3A16-10-ND
IC CRYPTO TPM TSSOP

IC CRYPTO TPM TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205T-U3A16-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205T-U3A16-10
Application Specific Microcontrollers AT97SC3205T-U3A16-10
IC CRYPTO TPM TSSOP

IC CRYPTO TPM TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A16-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205T-U3A16-10
Embedded - Microcontrollers - Application Specific AT97SC3205T-U3A16-10
IC CRYPTO TPM TSSOP

IC CRYPTO TPM TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A16-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205T-U3A16-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205T-U3A16-10
IC CRYPTO TPM TSSOP

IC CRYPTO TPM TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3205T-U3A16-10-ND AT97SC3205T-U3A16-10 AT97SC3205T-U3A16-10 AT97SC3205T-U3A16-10
Product Name Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ROM Type EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Range Trusted Platform Module (TPM)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details