Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3205T-H3M4C-00

Description
FF IND I2C TPM 4X4 32VQFN CEK
Request a Quote Datasheet
Description
FF IND I2C TPM 4X4 32VQFN CEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3205T-H3M4C-00TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205T-H3M4C-00TR-ND
Application Specific Microcontrollers AT97SC3205T-H3M4C-00TR-ND
FF IND I2C TPM 4X4 32VQFN CEK

FF IND I2C TPM 4X4 32VQFN CEK

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205T-H3M4C-00DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205T-H3M4C-00DKR-ND
Application Specific Microcontrollers AT97SC3205T-H3M4C-00DKR-ND
FF IND I2C TPM 4X4 32VQFN CEK

FF IND I2C TPM 4X4 32VQFN CEK

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205T-H3M4C-00CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205T-H3M4C-00CT-ND
Application Specific Microcontrollers AT97SC3205T-H3M4C-00CT-ND
FF IND I2C TPM 4X4 32VQFN CEK

FF IND I2C TPM 4X4 32VQFN CEK

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 994294-AT97SC3205T-H3M4C-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
994294-AT97SC3205T-H3M4C-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 994294-AT97SC3205T-H3M4C-00
Win Source Part Number: 994294-AT97SC3205T-H 3M4C-00 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: AVR Package: Tape & Reel Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: I2C Number of I/O: 4 Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT97SC3205T-H3M4C-00 DKR,AT97SC3205T-H3M4 C-00-ND,AT97SC3205T- H3M4C-00TR,AT97SC320 5T-H3M4C-00CT Base Product Number: AT97SC3205

Win Source Part Number: 994294-AT97SC3205T-H3M4C-00
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: AVR
Package: Tape & Reel
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: I2C
Number of I/O: 4
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT97SC3205T-H3M4C-00DKR,AT97SC3205T-H3M4C-00-ND,AT97SC3205T-H3M4C-00TR,AT97SC3205T-H3M4C-00CT
Base Product Number: AT97SC3205

Buy Now Datasheet
Embedded Microcontroller MCU - 769-AT97SC3205T-H3M4C-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3205T-H3M4C-00
Embedded Microcontroller MCU 769-AT97SC3205T-H3M4C-00
FF IND I2C TPM 4X4 32VQFN CEK Product overview: AT97SC3205T-H3M4C-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-H3M4 C-00 can be used for catalog matching and distributor lookup.

FF IND I2C TPM 4X4 32VQFN CEK Product overview: AT97SC3205T-H3M4C-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-H3M4C-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205T-H3M4C-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205T-H3M4C-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205T-H3M4C-00
FF IND I2C TPM 4X4 32VQFN CEK

FF IND I2C TPM 4X4 32VQFN CEK

Supplier's Site
Application Specific Microcontrollers - AT97SC3205T-H3M4C-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205T-H3M4C-00
Application Specific Microcontrollers AT97SC3205T-H3M4C-00
FF IND I2C TPM 4X4 32VQFN CEK

FF IND I2C TPM 4X4 32VQFN CEK

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205T-H3M4C-00
Embedded - Microcontrollers - Application Specific AT97SC3205T-H3M4C-00
FF IND I2C TPM 4X4 32VQFN CEK

FF IND I2C TPM 4X4 32VQFN CEK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3205T-H3M4C-00TR-ND 994294-AT97SC3205T-H3M4C-00 769-AT97SC3205T-H3M4C-00 AT97SC3205T-H3M4C-00 AT97SC3205T-H3M4C-00 AT97SC3205T-H3M4C-00
Product Name Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
ROM Type EPROM; EEPROM EEPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Package Type Other; 32-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad
Operating Range Trusted Platform Module (TPM) Trusted Platform Module (TPM)
Pin Count 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers