Microchip Technology, Inc. AT91SAM7SE256

Description
Microchip's ARM®-based SAM7SE256 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features 256KB of flash memory and 32KB of SRAM. The peripheral set includes an external bus interface (EBI) supporting static memory, ECC-enabled NAND, CompactFlash and SDRAM, UART, two USARTs, TWI (I2C), SPI, SSC, four 16-bit PWM controllers, three 16-bit timers, an RTT and one 8x10-bit ADC. It achieves single-cycle instruction access from embedded flash at 27 MIPS. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput. The SAM7SE256 operates from 1.65V to 3.6V and is available in 144-pin LFBGA and LQFP 128-pin package. Additional Features Microcontroller Features Core ARM7TDMI® ARM® Thumb® Processor 32-bit RISC Architecture High-density 16-bit Instruction Set EmbeddedICE™ In-circuit Emulation, Debug Communication Channel Support Memories 256 Kbytes embedded Flash 32 Kbytes embedded SRAM, Single-cycle Access at Maximum Speed Memory Controller (MC), External Bus Interface Memory Protection Unit System Based on Power-on Reset Cells and Low-power Factory-calibrated Brownout Detector Low-power RC Oscillator, 3 to 20 MHz On-chip Oscillator and One PLL Power Management Controller (PMC) Advanced Interrupt Controller (AIC) Two-wire UART and Support for Debug Communication Channel interrupt, Programmable ICE Access Prevention 20-bit Programmable Counter plus 12-bit Interval Counter Windowed Watchdog (WDT) Real-time Timer (RTT) Three Parallel Input/Output Controllers (PIO) Eleven Peripheral DMA Controller (PDC) Channels Four High-current Drive I/O lines, Up to 16 mA Each Package 128-lead LQFP Green Package 144-ball LFBGA RoHS-compliant Package Peripheral Features One Synchronous Serial Controller (SSC) Two Universal Synchronous/Asynchro nous Receiver Transmitters (USART) One Master/Slave Serial Peripheral Interfaces (SPI) One USB 2.0 Full Speed (12 Mbits per second) Device Port One Three-channel 16-bit Timer/Counter (TC) One Four-channel 16-bit PWM Controller (PWMC) One Two-wire Interface (TWI) Analog Features One 8-channel 10-bit Analog-to-Digital Converter, Four Channels Multiplexed with Digital I/Os Fully Static Operation Up to 55 MHz at 1.8V and 85⋅ C Worst Case Conditions Up to 48 MHz at 1.65V and 85⋅ C Worst Case Conditions Debugger Development Support SAM-BA - Interface with SAM-BA Graphic User Interface IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins
Datasheet
Description
Microchip's ARM®-based SAM7SE256 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features 256KB of flash memory and 32KB of SRAM. The peripheral set includes an external bus interface (EBI) supporting static memory, ECC-enabled NAND, CompactFlash and SDRAM, UART, two USARTs, TWI (I2C), SPI, SSC, four 16-bit PWM controllers, three 16-bit timers, an RTT and one 8x10-bit ADC. It achieves single-cycle instruction access from embedded flash at 27 MIPS. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput. The SAM7SE256 operates from 1.65V to 3.6V and is available in 144-pin LFBGA and LQFP 128-pin package. Additional Features Microcontroller Features Core ARM7TDMI® ARM® Thumb® Processor 32-bit RISC Architecture High-density 16-bit Instruction Set EmbeddedICE™ In-circuit Emulation, Debug Communication Channel Support Memories 256 Kbytes embedded Flash 32 Kbytes embedded SRAM, Single-cycle Access at Maximum Speed Memory Controller (MC), External Bus Interface Memory Protection Unit System Based on Power-on Reset Cells and Low-power Factory-calibrated Brownout Detector Low-power RC Oscillator, 3 to 20 MHz On-chip Oscillator and One PLL Power Management Controller (PMC) Advanced Interrupt Controller (AIC) Two-wire UART and Support for Debug Communication Channel interrupt, Programmable ICE Access Prevention 20-bit Programmable Counter plus 12-bit Interval Counter Windowed Watchdog (WDT) Real-time Timer (RTT) Three Parallel Input/Output Controllers (PIO) Eleven Peripheral DMA Controller (PDC) Channels Four High-current Drive I/O lines, Up to 16 mA Each Package 128-lead LQFP Green Package 144-ball LFBGA RoHS-compliant Package Peripheral Features One Synchronous Serial Controller (SSC) Two Universal Synchronous/Asynchro nous Receiver Transmitters (USART) One Master/Slave Serial Peripheral Interfaces (SPI) One USB 2.0 Full Speed (12 Mbits per second) Device Port One Three-channel 16-bit Timer/Counter (TC) One Four-channel 16-bit PWM Controller (PWMC) One Two-wire Interface (TWI) Analog Features One 8-channel 10-bit Analog-to-Digital Converter, Four Channels Multiplexed with Digital I/Os Fully Static Operation Up to 55 MHz at 1.8V and 85⋅ C Worst Case Conditions Up to 48 MHz at 1.65V and 85⋅ C Worst Case Conditions Debugger Development Support SAM-BA - Interface with SAM-BA Graphic User Interface IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microchip's ARM®-based SAM7SE256 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features 256KB of flash memory and 32KB of SRAM. The peripheral set includes an external bus interface (EBI) supporting static memory, ECC-enabled NAND, CompactFlash and SDRAM, UART, two USARTs, TWI (I2C), SPI, SSC, four 16-bit PWM controllers, three 16-bit timers, an RTT and one 8x10-bit ADC. It achieves single-cycle instruction access from embedded flash at 27 MIPS. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput. The SAM7SE256 operates from 1.65V to 3.6V and is available in 144-pin LFBGA and LQFP 128-pin package. Additional Features Microcontroller Features Core ARM7TDMI® ARM® Thumb® Processor 32-bit RISC Architecture High-density 16-bit Instruction Set EmbeddedICE™ In-circuit Emulation, Debug Communication Channel Support Memories 256 Kbytes embedded Flash 32 Kbytes embedded SRAM, Single-cycle Access at Maximum Speed Memory Controller (MC), External Bus Interface Memory Protection Unit System Based on Power-on Reset Cells and Low-power Factory-calibrated Brownout Detector Low-power RC Oscillator, 3 to 20 MHz On-chip Oscillator and One PLL Power Management Controller (PMC) Advanced Interrupt Controller (AIC) Two-wire UART and Support for Debug Communication Channel interrupt, Programmable ICE Access Prevention 20-bit Programmable Counter plus 12-bit Interval Counter Windowed Watchdog (WDT) Real-time Timer (RTT) Three Parallel Input/Output Controllers (PIO) Eleven Peripheral DMA Controller (PDC) Channels Four High-current Drive I/O lines, Up to 16 mA Each Package 128-lead LQFP Green Package 144-ball LFBGA RoHS-compliant Package Peripheral Features One Synchronous Serial Controller (SSC) Two Universal Synchronous/Asynchro nous Receiver Transmitters (USART) One Master/Slave Serial Peripheral Interfaces (SPI) One USB 2.0 Full Speed (12 Mbits per second) Device Port One Three-channel 16-bit Timer/Counter (TC) One Four-channel 16-bit PWM Controller (PWMC) One Two-wire Interface (TWI) Analog Features One 8-channel 10-bit Analog-to-Digital Converter, Four Channels Multiplexed with Digital I/Os Fully Static Operation Up to 55 MHz at 1.8V and 85⋅ C Worst Case Conditions Up to 48 MHz at 1.65V and 85⋅ C Worst Case Conditions Debugger Development Support SAM-BA - Interface with SAM-BA Graphic User Interface IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins

Microchip's ARM®-based SAM7SE256 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor.

It operates at a maximum speed of 55MHz and features 256KB of flash memory and 32KB of SRAM. The peripheral set includes an external bus interface (EBI) supporting static memory, ECC-enabled NAND, CompactFlash and SDRAM, UART, two USARTs, TWI (I2C), SPI, SSC, four 16-bit PWM controllers, three 16-bit timers, an RTT and one 8x10-bit ADC.

It achieves single-cycle instruction access from embedded flash at 27 MIPS. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput.

The SAM7SE256 operates from 1.65V to 3.6V and is available in 144-pin LFBGA and LQFP 128-pin package.

Additional Features

    Microcontroller Features Core
    • ARM7TDMI® ARM® Thumb® Processor 32-bit RISC Architecture
    • High-density 16-bit Instruction Set
    • EmbeddedICE™ In-circuit Emulation, Debug Communication Channel Support
    Memories
    • 256 Kbytes embedded Flash
    • 32 Kbytes embedded SRAM, Single-cycle Access at Maximum Speed
    • Memory Controller (MC), External Bus Interface
    • Memory Protection Unit
    System
    • Based on Power-on Reset Cells and Low-power Factory-calibrated Brownout Detector
    • Low-power RC Oscillator, 3 to 20 MHz On-chip Oscillator and One PLL
    • Power Management Controller (PMC)
    • Advanced Interrupt Controller (AIC)
    • Two-wire UART and Support for Debug Communication Channel interrupt, Programmable ICE Access Prevention
    • 20-bit Programmable Counter plus 12-bit Interval Counter
    • Windowed Watchdog (WDT)
    • Real-time Timer (RTT)
    • Three Parallel Input/Output Controllers (PIO)
    • Eleven Peripheral DMA Controller (PDC) Channels
    • Four High-current Drive I/O lines, Up to 16 mA Each
    Package
    • 128-lead LQFP Green Package
    • 144-ball LFBGA RoHS-compliant Package
    Peripheral Features
    • One Synchronous Serial Controller (SSC)
    • Two Universal Synchronous/Asynchronous Receiver Transmitters (USART)
    • One Master/Slave Serial Peripheral Interfaces (SPI)
    • One USB 2.0 Full Speed (12 Mbits per second) Device Port
    • One Three-channel 16-bit Timer/Counter (TC)
    • One Four-channel 16-bit PWM Controller (PWMC)
    • One Two-wire Interface (TWI)
    Analog Features
    • One 8-channel 10-bit Analog-to-Digital Converter, Four Channels Multiplexed with Digital I/Os
    Fully Static Operation
    • Up to 55 MHz at 1.8V and 85⋅ C Worst Case Conditions
    • Up to 48 MHz at 1.65V and 85⋅ C Worst Case Conditions
    Debugger Development Support
    • SAM-BA - Interface with SAM-BA Graphic User Interface
    • IEEE® 1149.1 JTAG Boundary Scan on All Digital Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT91SAM7SE256
Clock Speed 48 MHz
Bits Other; 10-bit
Number 8
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers