Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10 AT97SC3205T-X3A13-10

Description
Manufacturer: Microchip Technology Win Source Part Number: 806635-AT97SC3205T-X 3A13-10 Packaging: Reel Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: I2C Number of I/O: 4 Program Memory Type: EEPROM Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: AT97SC3205T
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806635-AT97SC3205T-X 3A13-10 Packaging: Reel Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: I2C Number of I/O: 4 Program Memory Type: EEPROM Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: AT97SC3205T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10 - 806635-AT97SC3205T-X3A13-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10
806635-AT97SC3205T-X3A13-10
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10 806635-AT97SC3205T-X3A13-10
Manufacturer: Microchip Technology Win Source Part Number: 806635-AT97SC3205T-X 3A13-10 Packaging: Reel Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: I2C Number of I/O: 4 Program Memory Type: EEPROM Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: AT97SC3205T

Manufacturer: Microchip Technology
Win Source Part Number: 806635-AT97SC3205T-X3A13-10
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Applications: Trusted Platform Module (TPM)
Interface: I2C
Number of I/O: 4
Program Memory Type: EEPROM
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Part Number Series: AT97SC3205T

Buy Now
Singapore, Singapore
TSSOP Embedded Microcontroller MCU
769-AT97SC3205T-X3A13-10
TSSOP Embedded Microcontroller MCU 769-AT97SC3205T-X3A13-10
TPM I2C C8 REVF COMM 4.4MM TSSOP Product overview: AT97SC3205T-X3A13-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TSSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-X3A1 3-10 can be used for catalog matching and distributor lookup.

TPM I2C C8 REVF COMM 4.4MM TSSOP Product overview: AT97SC3205T-X3A13-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TSSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-X3A13-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205T-X3A13-10
Embedded - Microcontrollers - Application Specific AT97SC3205T-X3A13-10
TPM I2C C8 REVF COMM 4.4MM TSSOP

TPM I2C C8 REVF COMM 4.4MM TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205T-X3A13-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205T-X3A13-10
TPM I2C C8 REVF COMM 4.4MM TSSOP

TPM I2C C8 REVF COMM 4.4MM TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3205T-X3A13-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205T-X3A13-10
Application Specific Microcontrollers AT97SC3205T-X3A13-10
TPM I2C C8 REVF COMM 4.4MM TSSOP

TPM I2C C8 REVF COMM 4.4MM TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806635-AT97SC3205T-X3A13-10 769-AT97SC3205T-X3A13-10 AT97SC3205T-X3A13-10 AT97SC3205T-X3A13-10 AT97SC3205T-X3A13-10
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-X3A13-10 TSSOP Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type EEPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Serial Interface I²C; I2C I2C I²C; I²C
I/O Ports 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers