Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9M10B-CU AT91SAM9M10B-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 199455-AT91SAM9M10B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199455-AT91SAM9M10B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9M10B-CU - 199455-AT91SAM9M10B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9M10B-CU
199455-AT91SAM9M10B-CU
Embedded - Embedded - Microcontrollers - AT91SAM9M10B-CU 199455-AT91SAM9M10B-CU
Manufacturer: Microchip Technology Win Source Part Number: 199455-AT91SAM9M10B- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199455-AT91SAM9M10B-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AT91SAM9M10B-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9M10B-CU
Microprocessors AT91SAM9M10B-CU
IC MCU 32BIT 64KB ROM 324TFBGA

IC MCU 32BIT 64KB ROM 324TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 199455-AT91SAM9M10B-CU AT91SAM9M10B-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9M10B-CU Microprocessors
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 400 MHz 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers