IC MCU 16/32BIT 512KB 100TFBGA Product overview: AT91SAM7XC512-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC512-CU
Manufacturer: Atmel
Win Source Part Number: 1148957-AT91SAM7XC51
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 16/32BIT 512KB 100TFBGA
IC MCU 16/32BIT 512KB 100TFBGA
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT91SAM7XC512-CU | 1148957-AT91SAM7XC512-CU | AT91SAM7XC512-CU-ND | AT91SAM7XC512-CU | AT91SAM7XC512-CU | AT91SAM7XC512-CU |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT91SAM7XC512-CU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | |||
| Serial Interface | CAN/Ethernet/SPI/TWI/USART/USB | CAN; SPI; UART; USART; USB |