Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU ATA6616C-P3QW-1

Description
IC MCU 8BIT 8KB FLASH 38QFN Product overview: ATA6616C-P3QW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6616C-P3QW-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 38QFN Product overview: ATA6616C-P3QW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6616C-P3QW-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATA6616C-P3QW-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATA6616C-P3QW-1
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATA6616C-P3QW-1
IC MCU 8BIT 8KB FLASH 38QFN Product overview: ATA6616C-P3QW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6616C-P3QW-1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 38QFN Product overview: ATA6616C-P3QW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6616C-P3QW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATA6616C-P3QW-1 - 769131-ATA6616C-P3QW-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATA6616C-P3QW-1
769131-ATA6616C-P3QW-1
Embedded - Embedded - Microcontrollers - ATA6616C-P3QW-1 769131-ATA6616C-P3QW-1
Manufacturer: Microchip Technology Win Source Part Number: 769131-ATA6616C-P3QW -1 Series: Automotive, AEC-Q100, AVR ATA66 LIN-SBC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TC) Core Processor: AVR Speed: 16MHz Package: 38-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATA6616 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769131-ATA6616C-P3QW-1
Series: Automotive, AEC-Q100, AVR ATA66 LIN-SBC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TC)
Core Processor: AVR
Speed: 16MHz
Package: 38-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATA6616
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ATA6616C-P3QW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATA6616C-P3QW-1
Microcontrollers ATA6616C-P3QW-1
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-QFN (5x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 38-QFN (5x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATA6616C-P3QW-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATA6616C-P3QW-1
Embedded - Microcontrollers ATA6616C-P3QW-1
IC MCU 8BIT 8KB FLASH 38QFN

IC MCU 8BIT 8KB FLASH 38QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATA6616C-P3QW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATA6616C-P3QW-1
Integrated Circuits (ICs) - Embedded - Microcontrollers ATA6616C-P3QW-1
IC MCU 8BIT 8KB FLASH 38QFN

IC MCU 8BIT 8KB FLASH 38QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATA6616C-P3QW-1 769131-ATA6616C-P3QW-1 ATA6616C-P3QW-1 ATA6616C-P3QW-1 ATA6616C-P3QW-1
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATA6616C-P3QW-1 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) Other; 38-VFQFN Exposed Pad Other; 38-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details