Microchip Technology, Inc. Embedded - Embedded - Microprocessors - AT91SAM9X35-CU AT91SAM9X35-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 717720-AT91SAM9X35-C U Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.0V, 3.3V Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Categories: Integrated Circuits Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: AT91SAM9X35 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 717720-AT91SAM9X35-C U Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.0V, 3.3V Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Categories: Integrated Circuits Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: AT91SAM9X35 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT91SAM9X35-CU - 717720-AT91SAM9X35-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT91SAM9X35-CU
717720-AT91SAM9X35-CU
Embedded - Embedded - Microprocessors - AT91SAM9X35-CU 717720-AT91SAM9X35-CU
Manufacturer: Microchip Technology Win Source Part Number: 717720-AT91SAM9X35-C U Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.0V, 3.3V Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Categories: Integrated Circuits Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: AT91SAM9X35 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 717720-AT91SAM9X35-CU
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.5V, 3.0V, 3.3V
Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Categories: Integrated Circuits
Supplier Device Package: 217-LFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 217-LFBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: AT91SAM9X35
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - AT91SAM9X35-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9X35-CU
Microprocessors AT91SAM9X35-CU
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 717720-AT91SAM9X35-CU AT91SAM9X35-CU
Product Name Embedded - Embedded - Microprocessors - AT91SAM9X35-CU Microprocessors
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details