ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)
IC MCU 16/32BIT 256KB 144LFBGA
IC MCU 16/32BIT 256KB 144LFBGA
ARM Microcontrollers - MCU IND TEMP MRL B
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7SE256B-CURTR-ND | AT91SAM7SE256B-CUR | AT91SAM7SE256B-CUR | AT91SAM7SE256B-CUR | AT91SAM7SE256B-CUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |