Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM7S64C-MU AT91SAM7S64C-MU

Description
Manufacturer: Atmel Win Source Part Number: 1148946-AT91SAM7S64C -MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148946-AT91SAM7S64C -MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-MU - 1148946-AT91SAM7S64C-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-MU
1148946-AT91SAM7S64C-MU
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-MU 1148946-AT91SAM7S64C-MU
Manufacturer: Atmel Win Source Part Number: 1148946-AT91SAM7S64C -MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148946-AT91SAM7S64C-MU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT91SAM7S64C-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT91SAM7S64C-MU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT91SAM7S64C-MU
IC MCU 16/32BIT 64KB FLASH 64QFN Product overview: AT91SAM7S64C-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-MU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 64KB FLASH 64QFN Product overview: AT91SAM7S64C-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S64C-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S64C-MU-ND
Microcontrollers AT91SAM7S64C-MU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT91SAM7S64C-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S64C-MU
Microcontrollers AT91SAM7S64C-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Qfn-64; Product Range Microchip - 68T5167 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Qfn-64; Product Range Microchip
68T5167
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Qfn-64; Product Range Microchip 68T5167
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, QFN-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, QFN-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7S64C-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S64C-MU
Embedded - Microcontrollers AT91SAM7S64C-MU
IC MCU 16/32BIT 64KB FLASH 64QFN

IC MCU 16/32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S64C-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S64C-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S64C-MU
IC MCU 16/32BIT 64KB FLASH 64QFN

IC MCU 16/32BIT 64KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT91SAM7S64C-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S64C-MU
Microcontrollers AT91SAM7S64C-MU
IC MCU 16/32BIT 64KB FLASH 64QFN

IC MCU 16/32BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S64C-MU
ARM Microcontrollers - MCU AT91SAM7S64C-MU
ARM Microcontrollers - MCU 64K Flash SRAM 16K ARM based MCU

ARM Microcontrollers - MCU 64K Flash SRAM 16K ARM based MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1148946-AT91SAM7S64C-MU 685-AT91SAM7S64C-MU AT91SAM7S64C-MU-ND AT91SAM7S64C-MU 68T5167 AT91SAM7S64C-MU AT91SAM7S64C-MU AT91SAM7S64C-MU AT91SAM7S64C-MU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM7S64C-MU 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 volts 1.65 to 1.95 volts
Serial Interface SPI/TWI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers