Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3204-X1A190-1

Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 0-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 0-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 769-AT97SC3204-X1A190-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-X1A190-1
Embedded Microcontroller MCU 769-AT97SC3204-X1A190-1
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 0-1 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A190-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A190-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-X1A190-1-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-X1A190-1-ND
Application Specific Microcontrollers AT97SC3204-X1A190-1-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 - 199463-AT97SC3204-X1A190-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1
199463-AT97SC3204-X1A190-1
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 199463-AT97SC3204-X1A190-1
Manufacturer: Microchip Technology Win Source Part Number: 199463-AT97SC3204-X1 A190-1 Packaging: Tube/Rail Core Processor: AVR Applications: Secure Communications Mounting: SMD (SMT) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199463-AT97SC3204-X1A190-1
Packaging: Tube/Rail
Core Processor: AVR
Applications: Secure Communications
Mounting: SMD (SMT)
Program Memory Type: EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 - 1019908-AT97SC3204-X1A190-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1
1019908-AT97SC3204-X1A190-1
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 1019908-AT97SC3204-X1A190-1
Manufacturer: Microchip Technology Win Source Part Number: 1019908-AT97SC3204-X 1A190-1 Packaging: Tube/Rail Core Processor: AVR Applications: Secure Communications Mounting: SMD (SMT) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019908-AT97SC3204-X1A190-1
Packaging: Tube/Rail
Core Processor: AVR
Applications: Secure Communications
Mounting: SMD (SMT)
Program Memory Type: EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-X1A190-1
Embedded - Microcontrollers - Application Specific AT97SC3204-X1A190-1
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-X1A190-1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-X1A190-1
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3204-X1A190-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X1A190-1
Application Specific Microcontrollers AT97SC3204-X1A190-1
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3204-X1A190-1 AT97SC3204-X1A190-1-ND 199463-AT97SC3204-X1A190-1 AT97SC3204-X1A190-1 AT97SC3204-X1A190-1 AT97SC3204-X1A190-1
Product Name Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A190-1 Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Serial Interface LPC LPC LPC
Package Type Other; Tube TSSOP; Other; "28-TSSOP (0.240"", 6.10mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.240\", 6.10mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
ROM Type EPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details