Win Source Part Number: 1195093-AT94K10AL-25
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: FPSLIC®
Speed: 25 MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Interface: I2C, UART
Core Type: 8-bit AVR
Program SRAM Bytes: 20K-32K
FPGA SRAM: 4kb
Data SRAM Bytes: 4K ~ 16K
FPGA Core Cells: 576
FPGA Gates: 10K
FPGA Registers: 846
Voltage - Supply: 3V ~ 3.6V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AT94K10AL25DQU;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Atmel
Other Names: 2156-AT94K10AL-25DQU
Base Product Number: AT94K10
IC FPSLIC 10K GATE 25MHZ 208QFP Product overview: AT94K10AL-25DQU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94K10AL-25DQU can be used for catalog matching and distributor lookup.
IC FPSLIC 10K GATE 25MHZ 208QFP
FPGA, 576 CLBS, 10000 GATES, 25M
FPGA, 576 CLBS, 10000 GATES, 25M
IC FPSLIC 10K GATE 25MHZ 208QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1195093-AT94K10AL-25DQU | 767-AT94K10AL-25DQU | AT94K10AL-25DQU | AT94K10AL-25DQU | AT94K10AL-25DQU |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | 25MHZ Embedded Microcontroller MCU | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | |
| Serial Interface | I²C; UART; I2C, UART | I2C, UART | I²C; UART; I²C, UART | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |