Microchip Technology, Inc. Microcontrollers AT91SAM7XC128-AU

Description
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7XC128-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7XC128-AU-ND
Microcontrollers AT91SAM7XC128-AU-ND
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
128KB Embedded Microcontroller MCU - 685-AT91SAM7XC128-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-AT91SAM7XC128-AU
128KB Embedded Microcontroller MCU 685-AT91SAM7XC128-AU
IC MCU 16/32B 128KB FLSH 100LQFP Product overview: AT91SAM7XC128-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC128-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32B 128KB FLSH 100LQFP Product overview: AT91SAM7XC128-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC128-AU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT91SAM7XC128-AU - 141501-AT91SAM7XC128-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7XC128-AU
141501-AT91SAM7XC128-AU
Embedded - Embedded - Microcontrollers - AT91SAM7XC128-AU 141501-AT91SAM7XC128-AU
Manufacturer: Microchip Technology Win Source Part Number: 141501-AT91SAM7XC128 -AU Packaging: Tray Core Processor: ARM7 Number of I/O: 62 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Microchip Technology
Win Source Part Number: 141501-AT91SAM7XC128-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 62
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7XC128-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7XC128-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7XC128-AU
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site
Microcontrollers - AT91SAM7XC128-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7XC128-AU
Microcontrollers AT91SAM7XC128-AU
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7XC128-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7XC128-AU
Embedded - Microcontrollers AT91SAM7XC128-AU
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7XC128-AU-ND 685-AT91SAM7XC128-AU 141501-AT91SAM7XC128-AU AT91SAM7XC128-AU AT91SAM7XC128-AU AT91SAM7XC128-AU
Product Name Microcontrollers 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7XC128-AU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details