Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3205T-H3M44-00

Description
PRODSTD IND I2C TPM 4X4 32VQFN Product overview: AT97SC3205T-H3M44-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-H3M4 4-00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PRODSTD IND I2C TPM 4X4 32VQFN Product overview: AT97SC3205T-H3M44-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-H3M4 4-00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT97SC3205T-H3M44-00 is a Trusted Platform Module (TPM) compliant with the Trusted Computing Group (TCG) TPM Version 1.2 Specification. It is designed as a single-chip turnkey solution, integrating a hardware asymmetric crypto engine and an Atmel AVR® RISC microprocessor. The module features internal EEPROM storage for RSA keys and supports I²C communication with fast mode operation at 400kHz and standard mode at 100kHz. This device is certified under FIPS-140-2, ensuring high-quality security features including a random number generator, HMAC, AES, SHA, and RSA engines. It provides non-volatile storage space for 2066 bytes of user-defined data and operates at a supply voltage of 3.3V. The AT97SC3205T is available in both 28-lead Thin TSSOP and 32-pad QFN packages, suitable for commercial and industrial temperature ranges from 0°C to 70°C and -40°C to +85°C, respectively. Engineers looking for a secure, integrated solution for embedded systems may find this module suitable for applications requiring robust security features and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The AT97SC3205T-H3M44-00 is a Trusted Platform Module (TPM) compliant with the Trusted Computing Group (TCG) TPM Version 1.2 Specification. It is designed as a single-chip turnkey solution, integrating a hardware asymmetric crypto engine and an Atmel AVR® RISC microprocessor. The module features internal EEPROM storage for RSA keys and supports I²C communication with fast mode operation at 400kHz and standard mode at 100kHz. This device is certified under FIPS-140-2, ensuring high-quality security features including a random number generator, HMAC, AES, SHA, and RSA engines. It provides non-volatile storage space for 2066 bytes of user-defined data and operates at a supply voltage of 3.3V. The AT97SC3205T is available in both 28-lead Thin TSSOP and 32-pad QFN packages, suitable for commercial and industrial temperature ranges from 0°C to 70°C and -40°C to +85°C, respectively. Engineers looking for a secure, integrated solution for embedded systems may find this module suitable for applications requiring robust security features and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 769-AT97SC3205T-H3M44-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3205T-H3M44-00
Embedded Microcontroller MCU 769-AT97SC3205T-H3M44-00
PRODSTD IND I2C TPM 4X4 32VQFN Product overview: AT97SC3205T-H3M44-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-H3M4 4-00 can be used for catalog matching and distributor lookup.

PRODSTD IND I2C TPM 4X4 32VQFN Product overview: AT97SC3205T-H3M44-00 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-H3M44-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1135697-AT97SC3205T-H3M44-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1135697-AT97SC3205T-H3M44-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1135697-AT97SC3205T-H3M44-00
Win Source Part Number: 1135697-AT97SC3205T- H3M44-00 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: AVR Package: Tray Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: I2C Number of I/O: 4 Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT97SC3205T-H3M44-00 DKR,AT97SC3205T-H3M4 4-00TR-ND,AT97SC3205 T-H3M44-00TRINACTIVE ,AT97SC3205T-H3M44-0 0CT-ND,AT97SC3205T-H 3M44-00DKRINACTIVE,A T97SC3205T-H3M44-00C T,AT97SC3205T-H3M44- 00DKR-ND,AT97SC3205T -H3M44-00TR,1611-AT9 7SC3205T-H3M44-00 Base Product Number: AT97SC3205T Product Status: Obsolete

Win Source Part Number: 1135697-AT97SC3205T-H3M44-00
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: AVR
Package: Tray
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: I2C
Number of I/O: 4
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT97SC3205T-H3M44-00DKR,AT97SC3205T-H3M44-00TR-ND,AT97SC3205T-H3M44-00TRINACTIVE,AT97SC3205T-H3M44-00CT-ND,AT97SC3205T-H3M44-00DKRINACTIVE,AT97SC3205T-H3M44-00CT,AT97SC3205T-H3M44-00DKR-ND,AT97SC3205T-H3M44-00TR,1611-AT97SC3205T-H3M44-00
Base Product Number: AT97SC3205T
Product Status: Obsolete

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205T-H3M44-00-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205T-H3M44-00-ND
Application Specific Microcontrollers AT97SC3205T-H3M44-00-ND
PRODSTD IND I2C TPM 4X4 32VQFN

PRODSTD IND I2C TPM 4X4 32VQFN

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205T-H3M44-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205T-H3M44-00
Application Specific Microcontrollers AT97SC3205T-H3M44-00
PRODSTD IND I2C TPM 4X4 32VQFN

PRODSTD IND I2C TPM 4X4 32VQFN

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205T-H3M44-00
Embedded - Microcontrollers - Application Specific AT97SC3205T-H3M44-00
PRODSTD IND I2C TPM 4X4 32VQFN

PRODSTD IND I2C TPM 4X4 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205T-H3M44-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205T-H3M44-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205T-H3M44-00
PRODSTD IND I2C TPM 4X4 32VQFN

PRODSTD IND I2C TPM 4X4 32VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3205T-H3M44-00 1135697-AT97SC3205T-H3M44-00 AT97SC3205T-H3M44-00-ND AT97SC3205T-H3M44-00 AT97SC3205T-H3M44-00 AT97SC3205T-H3M44-00
Product Name Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Serial Interface I2C I²C; I2C I²C; I²C
Package Type Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ROM Type EEPROM; EEPROM EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers