IC FPSLIC 10K GATE 25MHZ 100TQFP
IC FPSLIC 10K GATE 25MHZ 100TQFP
IC FPSLIC 10K GATE 25MHZ 100TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT94K10AL-25AQI | AT94K10AL-25AQI | AT94K10AL-25AQI |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 25 MHz | 25 MHz | |
| Supply Voltage | 3.6 to 3 volts | 3 to 3.6 volts | |
| Package Type | QFP | QFP; TQFP; Other; 100-TQFP |