Microchip Technology, Inc. Microcontrollers AT91SAM7S32-MU

Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7S32-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S32-MU-ND
Microcontrollers AT91SAM7S32-MU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7S32-MU - 138950-AT91SAM7S32-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S32-MU
138950-AT91SAM7S32-MU
Embedded - Embedded - Microcontrollers - AT91SAM7S32-MU 138950-AT91SAM7S32-MU
Manufacturer: Microchip Technology Win Source Part Number: 138950-AT91SAM7S32-M U Packaging: Tray Core Processor: ARM7 Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138950-AT91SAM7S32-MU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-AT91SAM7S32-MU
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-AT91SAM7S32-MU
IC MCU 16/32BIT 32KB FLASH 48QFN Product overview: AT91SAM7S32-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S32-MU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 32KB FLASH 48QFN Product overview: AT91SAM7S32-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S32-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S32-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S32-MU
Microcontrollers AT91SAM7S32-MU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7S32-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S32-MU
Embedded - Microcontrollers AT91SAM7S32-MU
IC MCU 16/32BIT 32KB FLASH 48QFN

IC MCU 16/32BIT 32KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7S32-MU-ND 138950-AT91SAM7S32-MU 685-AT91SAM7S32-MU AT91SAM7S32-MU AT91SAM7S32-MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM7S32-MU 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 8 KB 32 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details