Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1280-16AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322606-ATMEGA1280-1 6AUR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 16MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA1280-16AURCT,A TMEGA1280-16AURTR,AT MEGA128016AUR,ATMEGA 1280-16AURDKR,ATMEGA 1280-16AUR-ND Base Product Number: ATMEGA1280 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322606-ATMEGA1280-1 6AUR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 16MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA1280-16AURCT,A TMEGA1280-16AURTR,AT MEGA128016AUR,ATMEGA 1280-16AURDKR,ATMEGA 1280-16AUR-ND Base Product Number: ATMEGA1280 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322606-ATMEGA1280-16AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322606-ATMEGA1280-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322606-ATMEGA1280-16AUR
Manufacturer: Microchip Technology Win Source Part Number: 1322606-ATMEGA1280-1 6AUR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 16MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA1280-16AURCT,A TMEGA1280-16AURTR,AT MEGA128016AUR,ATMEGA 1280-16AURDKR,ATMEGA 1280-16AUR-ND Base Product Number: ATMEGA1280 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322606-ATMEGA1280-16AUR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 16MHz
Standard Package: 1,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA1280-16AURCT,ATMEGA1280-16AURTR,ATMEGA128016AUR,ATMEGA1280-16AURDKR,ATMEGA1280-16AUR-ND
Base Product Number: ATMEGA1280
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - ATMEGA1280-16AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280-16AURTR-ND
Microcontrollers ATMEGA1280-16AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA1280-16AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280-16AURCT-ND
Microcontrollers ATMEGA1280-16AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA1280-16AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1280-16AURDKR-ND
Microcontrollers ATMEGA1280-16AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1280-16AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1280-16AUR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1280-16AUR
IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280-16AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100TQFP Product overview: ATMEGA1280-16AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1280-16AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA1280-16AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA1280-16AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1280-16AUR
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site
Microcontrollers - ATMEGA1280-16AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1280-16AUR
Microcontrollers ATMEGA1280-16AUR
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA1280-16AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1280-16AUR
Microcontrollers ATMEGA1280-16AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA1280-16AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1280-16AUR
Embedded - Microcontrollers ATMEGA1280-16AUR
IC MCU 8BIT 128KB FLASH 100TQFP

IC MCU 8BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1280-16AUR
8-bit Microcontrollers - MCU ATMEGA1280-16AUR
8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM,4KB EEPROM

8-bit Microcontrollers - MCU AVR 128K FLASH 8K SRAM,4KB EEPROM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322606-ATMEGA1280-16AUR ATMEGA1280-16AURTR-ND 685-ATMEGA1280-16AUR ATMEGA1280-16AUR ATMEGA1280-16AUR ATMEGA1280-16AUR ATMEGA1280-16AUR ATMEGA1280-16AUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 128 KB 4 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers