Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A191 AT97SC3204-X1A191

Description
Manufacturer: Microchip Technology Win Source Part Number: 769119-AT97SC3204-X1 A191 Series: CryptoController Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: 28-TSSOP (0.240", 6.10mm Width) Applications: Secure Communications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: LPC Program Memory Type: EEPROM Part Status: Obsolete(EOL) Family Name: AT97SC3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AT97SC3204-X2A1A-10; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769119-AT97SC3204-X1 A191 Series: CryptoController Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: 28-TSSOP (0.240", 6.10mm Width) Applications: Secure Communications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: LPC Program Memory Type: EEPROM Part Status: Obsolete(EOL) Family Name: AT97SC3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AT97SC3204-X2A1A-10; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A191 - 769119-AT97SC3204-X1A191 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A191
769119-AT97SC3204-X1A191
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A191 769119-AT97SC3204-X1A191
Manufacturer: Microchip Technology Win Source Part Number: 769119-AT97SC3204-X1 A191 Series: CryptoController Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: 28-TSSOP (0.240", 6.10mm Width) Applications: Secure Communications Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: LPC Program Memory Type: EEPROM Part Status: Obsolete(EOL) Family Name: AT97SC3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AT97SC3204-X2A1A-10; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769119-AT97SC3204-X1A191
Series: CryptoController
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Package: 28-TSSOP (0.240", 6.10mm Width)
Applications: Secure Communications
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: LPC
Program Memory Type: EEPROM
Part Status: Obsolete(EOL)
Family Name: AT97SC3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AT97SC3204-X2A1A-10;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded Microcontroller MCU - 769-AT97SC3204-X1A191 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-X1A191
Embedded Microcontroller MCU 769-AT97SC3204-X1A191
IC CRYPTO TPM LPC 28TSSOP / IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A191 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A19 1 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP / IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X1A191 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X1A191 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A191 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-X1A191
Embedded - Microcontrollers - Application Specific AT97SC3204-X1A191
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-X1A191 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X1A191
Application Specific Microcontrollers AT97SC3204-X1A191
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769119-AT97SC3204-X1A191 769-AT97SC3204-X1A191 AT97SC3204-X1A191 AT97SC3204-X1A191
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X1A191 Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type EEPROM; EEPROM
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Serial Interface LPC LPC LPC
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - CG7726AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details