ARM926EJ-S SAM9R Microcontroller IC 16/32-Bit 240MHz 32KB (32K x 8) ROM 144-BGA (13x13)
Manufacturer: Microchip Technology
Win Source Part Number: 010362-AT91SAM9R64-C
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 49
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Data Converters: A/D 3x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-BGA (13x13)
Speed(Frequency): 240MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 72K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MCU 16/32BIT 32KB ROM 144BGA Product overview: AT91SAM9R64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM9R64-CU can be used for catalog matching and distributor lookup.
ARM926EJ-S SAM9R Microcontroller IC 16/32-Bit 240MHz 32KB (32K x 8) ROM 144-BGA (13x13)
IC MCU 16/32BIT 32KB ROM 144BGA
IC MCU 16/32BIT 32KB ROM 144BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM9R64-CU-ND | 010362-AT91SAM9R64-CU | 685-AT91SAM9R64-CU | AT91SAM9R64-CU | AT91SAM9R64-CU | AT91SAM9R64-CU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT91SAM9R64-CU | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | |
| Bits | Other; A/D 3x10b | |||||
| RAM | 72 KB | 32 KB | 72 KB | 72 KB | 72 KB | |
| ROM | 32 KB | 32 KB |