Microcontroller
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 144-BGA (13x13)
IC MCU ARM7 512KB FLASH 144LFBGA
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 144-BGA (13x13)
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 144-BGA (13x13)
IC MCU 16/32B 512KB FLASH 144BGA
IC MCU 16/32B 512KB FLASH 144BGA
| Rochester Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7SE512-CU-999 | AT91SAM7SE512-CU-999TR-ND | 536-AT91SAM7SE512-CU-999 | AT91SAM7SE512-CU-999 | AT91SAM7SE512-CU-999 | AT91SAM7SE512-CU-999 |
| Product Name | Microcontrollers | IC MCU ARM7 512KB FLASH 144LFBGA | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | Removed | ||
| Package Type | BGA; Other; Micro CBGA | Other; 144-LFBGA | BGA; Other; 144-LFBGA | BGA; Other; 144-LFBGA | ||
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | |||
| Bits | Other; A/D 8x10b |