Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 3V 300MA SOT23-5 Product overview: PAM3101DAB300 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3101DAB300 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 300MA SOT23-5
IC REG LINEAR 3V 300MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | PAM3101DAB300-ND | 776-PAM3101DAB300 | PAM3101DAB300 | PAM3101DAB300 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 300MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Bulk | ||
| Special Features | Input Overcurrent Protection | Enable |