Boost, Flyback Switching Regulator IC Positive Adjustable 4.5V 1 Output 2.5A (Switch) TO-220-5 Formed Leads
IC REG BST FLYBCK ADJ 2.5A TO220
IC REG BST FLYBCK ADJ 2.5A TO220
Boost, Flyback Switching Regulator IC Positive Adjustable 4.5V 1 Output 2.5A (Switch) TO-220-5 Formed Leads
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 425-2340-5-ND | PQ2CF1J0000H | PQ2CF1J0000H | PQ2CF1J0000H |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 4.5 to 35 volts | 4.5 volts | 4.5 to 35 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |