Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-UFDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 929998-PAM2401YPADJ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-UFDFN Exposed Pad
Package: 12-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PAM2401
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN3030-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PAM2401YPADJDICT, PAM2401YPADJDIDKR, PAM2401YPADJDITR
Switching Voltage Regulators 1.0MHz Step-Up Conv 0.9 to 4.75V 3A 1KHz
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 12-UFDFN Exposed Pad
IC REG BOOST ADJ 1A UDFN3030-12
IC REG BOOST ADJ 1A UDFN3030-12
IC REG BOOST ADJ 1A UDFN3030-12
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2401YPADJDITR-ND | 929998-PAM2401YPADJ | PAM2401YPADJ | PAM2401YPADJ | PAM2401YPADJ | PAM2401YPADJ | PAM2401YPADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2401YPADJ | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; U-DFN3030-12 | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 volts | 2.5 volts |