Sharp Microelectronics of the Americas Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ15RW08

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 425-1638-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
425-1638-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 425-1638-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ15RW08 - 1089885-PQ15RW08 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ15RW08
1089885-PQ15RW08
PMIC - PMIC - Voltage Regulators - Linear - PQ15RW08 1089885-PQ15RW08
Manufacturer: Sharp Microelectronics Win Source Part Number: 1089885-PQ15RW08 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5A @ 500mA Operating Supply Current: 8mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089885-PQ15RW08
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5A @ 500mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800MA TO220 Voltage Regulator IC
776-PQ15RW08
800MA TO220 Voltage Regulator IC 776-PQ15RW08
IC REG LIN POS ADJ 800MA TO220-4 Product overview: PQ15RW08 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ15RW08 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 800MA TO220-4 Product overview: PQ15RW08 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ15RW08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - PQ15RW08 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ15RW08
PMIC - Voltage Regulators - Linear PQ15RW08
IC REG LIN POS ADJ 800MA TO220-4

IC REG LIN POS ADJ 800MA TO220-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ15RW08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ15RW08
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ15RW08
IC REG LIN POS ADJ 800MA TO220-4

IC REG LIN POS ADJ 800MA TO220-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 425-1638-5-ND 1089885-PQ15RW08 776-PQ15RW08 PQ15RW08 PQ15RW08
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - PQ15RW08 800MA TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-4 TO-220; Other; TO-220-4 Other; Tube TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3 - 914752-CAT6202VP2-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-TDFN (2.0x2.5)
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
LED Drivers - A6210GEUTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details