Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1x1)
IC REG LINEAR 2.5V 300MA 4UDFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | PT7M8216B25XZE-ND | PT7M8216B25XZE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |