DIODES Incorporated Voltage Regulators - DC DC Switching Regulators PAM2305AABADJ

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAM2305AABADJ is a step-down DC-DC converter designed for efficient power management in portable applications. It operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.6V to the input voltage. The device features a maximum output current of 1A and achieves efficiency levels up to 96%. It employs a constant frequency PWM control for stability and transient response, along with a power-saving Pulse-Skipping Modulation (PSM) mode that reduces quiescent current to approximately 40µA under light load conditions. Key features include an internal synchronous rectifier, soft start functionality, under-voltage lockout to prevent deep battery discharge, short circuit protection, and thermal shutdown. The PAM2305AABADJ is available in compact packages such as TSOT25, DFN2x2-6 Pin, and QFN3x3-16 Pin, making it suitable for various applications including cellular phones, portable electronics, and battery-powered devices.

Datasheet Summary
Powered by GS/AI

The PAM2305AABADJ is a step-down DC-DC converter designed for efficient power management in portable applications. It operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.6V to the input voltage. The device features a maximum output current of 1A and achieves efficiency levels up to 96%. It employs a constant frequency PWM control for stability and transient response, along with a power-saving Pulse-Skipping Modulation (PSM) mode that reduces quiescent current to approximately 40µA under light load conditions. Key features include an internal synchronous rectifier, soft start functionality, under-voltage lockout to prevent deep battery discharge, short circuit protection, and thermal shutdown. The PAM2305AABADJ is available in compact packages such as TSOT25, DFN2x2-6 Pin, and QFN3x3-16 Pin, making it suitable for various applications including cellular phones, portable electronics, and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - PAM2305AABADJDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJDITR-ND
Voltage Regulators - DC DC Switching Regulators PAM2305AABADJDITR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2305AABADJDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJDIDKR-ND
Voltage Regulators - DC DC Switching Regulators PAM2305AABADJDIDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2305AABADJDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJDICT-ND
Voltage Regulators - DC DC Switching Regulators PAM2305AABADJDICT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AABADJ - 026380-PAM2305AABADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AABADJ
026380-PAM2305AABADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AABADJ 026380-PAM2305AABADJ
Manufacturer: Diodes Incorporated Win Source Part Number: 026380-PAM2305AABADJ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-25 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026380-PAM2305AABADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-25
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2305AABADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJ
Voltage Regulators - DC DC Switching Regulators PAM2305AABADJ
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2305AABADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2305AABADJ
IC REG BUCK ADJ 1A TSOT25

IC REG BUCK ADJ 1A TSOT25

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
PAM2305AABADJ
Switching Voltage Regulators PAM2305AABADJ
Switching Voltage Regulators 1A SD DC/DC CNVTR

Switching Voltage Regulators 1A SD DC/DC CNVTR

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJ
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2305AABADJ
IC REG BUCK ADJUSTABLE 1A TSOT25

IC REG BUCK ADJUSTABLE 1A TSOT25

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2305AABADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
PAM2305AABADJ
Voltage Regulators - DC DC Switching Regulators PAM2305AABADJ
IC REG BUCK ADJUSTABLE 1A TSOT25

IC REG BUCK ADJUSTABLE 1A TSOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number PAM2305AABADJDITR-ND 026380-PAM2305AABADJ PAM2305AABADJ PAM2305AABADJ PAM2305AABADJ PAM2305AABADJ PAM2305AABADJ
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AABADJ Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOT-25 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data