Buck Switching Regulator IC Positive Fixed 5V 1 Output 20A 110-BLGA Module
Buck Switching Regulator IC Positive Fixed 5V 1 Output 20A 110-BLGA Module
48VIN, 5VOUT BUCK REGULATOR, LGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-PI3525-00-LGIG-ND | PI3525-00-LGIG | PI3525-00-LGIG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 110-BLGA Module | Other; 110-BLGA Module | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 5 volts | 5 to ? volts |