Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032FZH PQ1CG2032FZH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 026842-PQ1CG2032FZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 026842-PQ1CG2032FZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032FZH - 026842-PQ1CG2032FZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032FZH
026842-PQ1CG2032FZH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032FZH 026842-PQ1CG2032FZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 026842-PQ1CG2032FZH Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): ±1.26V Maximum Output Voltage: 35V, -30V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Sharp Microelectronics
Win Source Part Number: 026842-PQ1CG2032FZH
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 70kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): ±1.26V
Maximum Output Voltage: 35V, -30V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 425-2293-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
425-2293-5-ND
Voltage Regulators - DC DC Switching Regulators 425-2293-5-ND
Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 3.5A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive or Negative Adjustable ±1.26V 1 Output 3.5A TO-220-5 Formed Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 026842-PQ1CG2032FZH 425-2293-5-ND
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ1CG2032FZH Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8266-01CRT - Lingto Electronic Limited
Specs
Special Features Enable
fsw 200 to 1000 kHz
View Details
3 suppliers
Switching Regulators - 1908014 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details