Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 800mA SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 800mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 2.8V 800MA TSOT25
IC REG BUCK 2.8V 800MA TSOT25
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2301CAAB280DI-ND | PAM2301CAAB280 | PAM2301CAAB280 | PAM2301CAAB280 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.8 volts | 2.8 to ? volts | 2.8 volts |