Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BLGA Module
IC REG BUCK-BOOST ADJ 108LGA
DC DC CONVERTER 10-50V
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 10V (12V) 1 Output 7.42A 108-BLGA Module
DC DC CONVERTER 10-50V
Switching Voltage Regulators 8-60V/24V 60W Buck-Boost Regulator
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-5535-ND | PI3740-00-LGIZ | PI3740-00-LGIZ | PI3740-00-LGIZ | PI3740-00-LGIZ | PI3740-00-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 108-BLGA Module | Other; 108-BLGA Module | Other; 108-BLGA Module | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 10 to 50 volts | 10 volts | 10 volts | 10 to 50 volts |