Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-4
IC REG LINEAR 15.7V 1A TO220-4 Product overview: PQ15RF15 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.7V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15.7V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ15RF15 can be used for catalog matching and distributor lookup.
IC REG LINEAR 15.7V 1A TO220-4
IC REG LINEAR 15.7V 1A TO220-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 425-1633-5-ND | 776-PQ15RF15 | PQ15RF15 | PQ15RF15 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15.7V 1A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-4 | Other; Tube | TO-220 | |
| Special Features | Input Overcurrent Protection | Enable |