Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 22A 110-BBGA Module
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 22A 110-BBGA Module
42VIN, 3.3VOUT BUCK REGULATOR, B
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-PI3323-00-BGIZ-ND | PI3323-00-BGIZ | PI3323-00-BGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 110-BBGA Module | Other; 110-BBGA Module | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.3 volts | 3.3 to ? volts |