DIODES Incorporated 2.8V 300MA SOT23 Voltage Regulator IC PT7M8202B28TA5EX

Description
IC REG LINEAR 2.8V 300MA SOT23-5 Product overview: PT7M8202B28TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8202B28TA5EX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 300MA SOT23-5 Product overview: PT7M8202B28TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8202B28TA5EX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 300MA SOT23 Voltage Regulator IC
776-PT7M8202B28TA5EX
2.8V 300MA SOT23 Voltage Regulator IC 776-PT7M8202B28TA5EX
IC REG LINEAR 2.8V 300MA SOT23-5 Product overview: PT7M8202B28TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8202B28TA5EX can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 300MA SOT23-5 Product overview: PT7M8202B28TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8202B28TA5EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PT7M8202B28TA5EX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PT7M8202B28TA5EX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PT7M8202B28TA5EX-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B28TA5EX - 283377-PT7M8202B28TA5EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B28TA5EX
283377-PT7M8202B28TA5EX
PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B28TA5EX 283377-PT7M8202B28TA5EX
Manufacturer: Diodes Incorporated Win Source Part Number: 283377-PT7M8202B28TA 5EX Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 300mA Number of Regulators: 1 Output Current: 300mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 283377-PT7M8202B28TA5EX
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 300mA
Number of Regulators: 1
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PT7M8202B28TA5EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PT7M8202B28TA5EX
PMIC - Voltage Regulators - Linear PT7M8202B28TA5EX
IC REG LINEAR 2.8V 300MA SOT23-5

IC REG LINEAR 2.8V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PT7M8202B28TA5EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PT7M8202B28TA5EX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PT7M8202B28TA5EX
IC REG LINEAR 2.8V 300MA SOT23-5

IC REG LINEAR 2.8V 300MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PT7M8202B28TA5EX PT7M8202B28TA5EX-ND 283377-PT7M8202B28TA5EX PT7M8202B28TA5EX PT7M8202B28TA5EX
Product Name 2.8V 300MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B28TA5EX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data