DIODES Incorporated Voltage Regulators - DC DC Switching Regulators PAM2305AAB250

Description
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - PAM2305AAB250DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
PAM2305AAB250DI-ND
Voltage Regulators - DC DC Switching Regulators PAM2305AAB250DI-ND
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AAB250 - 801755-PAM2305AAB250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AAB250
801755-PAM2305AAB250
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AAB250 801755-PAM2305AAB250
Manufacturer: Diodes Incorporated Win Source Part Number: 801755-PAM2305AAB250 Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: Yes Supplier Device Package: TSOT-25 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: PAM2305

Manufacturer: Diodes Incorporated
Win Source Part Number: 801755-PAM2305AAB250
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-25
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: PAM2305

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2305AAB250
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2305AAB250
IC REG BUCK 2.5V 1A TSOT25

IC REG BUCK 2.5V 1A TSOT25

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2305AAB250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2305AAB250
Voltage Regulators - DC DC Switching Regulators PAM2305AAB250
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2305AAB250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2305AAB250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2305AAB250
IC REG BUCK 2.5V 1A TSOT25

IC REG BUCK 2.5V 1A TSOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number PAM2305AAB250DI-ND 801755-PAM2305AAB250 PAM2305AAB250 PAM2305AAB250 PAM2305AAB250
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2305AAB250 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 to ? volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers