"Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 4.5A (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 4.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BOOST ADJUSTABLE 4.5A 8SO
IC REG BOOST ADJUSTABLE 4.5A 8SO
IC REG BOOST ADJ 4.5A 8SO
Switching Voltage Regulators 4.5A PWM STEP-UP DC/DC CNVTR
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2422AECADJRDITR-ND | PAM2422AECADJR | PAM2422AECADJR | PAM2422AECADJR | PAM2422AECADJR | PAM2422AECADJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 volts | 2.7 volts | ||
| IOUT | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps |