DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B25TA5EX PT7M8202B25TA5EX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090519-PT7M8202B25T A5EX Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090519-PT7M8202B25T A5EX Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B25TA5EX - 1090519-PT7M8202B25TA5EX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B25TA5EX
1090519-PT7M8202B25TA5EX
PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B25TA5EX 1090519-PT7M8202B25TA5EX
Manufacturer: Diodes Incorporated Win Source Part Number: 1090519-PT7M8202B25T A5EX Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090519-PT7M8202B25TA5EX
Number of Regulators: 1
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PT7M8202B25TA5EX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PT7M8202B25TA5EX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PT7M8202B25TA5EX-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 300MA SOT23 Voltage Regulator IC
776-PT7M8202B25TA5EX
2.5V 300MA SOT23 Voltage Regulator IC 776-PT7M8202B25TA5EX
IC REG LINEAR 2.5V 300MA SOT23-5 Product overview: PT7M8202B25TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8202B25TA5EX can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA SOT23-5 Product overview: PT7M8202B25TA5EX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8202B25TA5EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PT7M8202B25TA5EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PT7M8202B25TA5EX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PT7M8202B25TA5EX
IC REG LINEAR 2.5V 300MA SOT23-5

IC REG LINEAR 2.5V 300MA SOT23-5

Supplier's Site
IC REG LINEAR 2.5V 300MA SOT23-5 - 233-PT7M8202B25TA5EX - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 300MA SOT23-5
233-PT7M8202B25TA5EX
IC REG LINEAR 2.5V 300MA SOT23-5 233-PT7M8202B25TA5EX
IC REG LINEAR 2.5V 300MA SOT23-5

IC REG LINEAR 2.5V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - PT7M8202B25TA5EX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PT7M8202B25TA5EX
PMIC - Voltage Regulators - Linear PT7M8202B25TA5EX
IC REG LINEAR 2.5V 300MA SOT23-5

IC REG LINEAR 2.5V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1090519-PT7M8202B25TA5EX PT7M8202B25TA5EX-ND 776-PT7M8202B25TA5EX PT7M8202B25TA5EX 233-PT7M8202B25TA5EX PT7M8202B25TA5EX
Product Name PMIC - PMIC - Voltage Regulators - Linear - PT7M8202B25TA5EX Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 300MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.5V 300MA SOT23-5 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active Obsolete
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details