Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 85-BLGA Module
Win Source Part Number: 1353195-PI3546-00-LG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Vicor Corporation
Package: Tray
Product Status: Active
Package / Case: 85-BLGA Module
Supplier Device Package: 85-LGA (10x10)
Base Product Number: PI3546
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable (Fixed)
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 6.5V (12V)
Voltage - Output (Max): 14V
Current - Output: 9A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 36V
Frequency - Switching: 800kHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 85-BLGA Module
DC DC CONVERTER 12V
Switching Voltage Regulators 60Vin to 12Vout/8A
IC REG BUCK ADJ/6.5V 9A 85LGA
DC DC CONVERTER 12V
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-5475-ND | 1353195-PI3546-00-LGIZ | PI3546-00-LGIZ | PI3546-00-LGIZ | PI3546-00-LGIZ | PI3546-00-LGIZ | PI3546-00-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; 85-BLGA Module | Other; Tray | Other; 85-BLGA Module | Other; 85-BLGA Module | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 6.5 to 14 volts | 6.5 to 14 volts | 6.5 volts | 6.5 volts |