Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23L-6
IC REG LIN 3.8V 150MA SOT23L-6 Product overview: PQ1R38 from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1R38 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 792464-PQ1R38
Packaging: Reel package
Operating Temperature Range: -30°C ~ 80°C
Package: SOT-23L-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: PQ1R38
Output Voltage: 3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
PSRR: 55dB (400Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23L-6
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.4V @ 150mA
Alternative Parts (Cross-Reference): TK11138MCL; TK11138MCL-G; LK112M40TR; TK71639ASCL-G;
Introduction Date: May 09, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG LIN 3.8V 150MA SOT23L-6
IC REG LIN 3.8V 150MA SOT23L-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 425-1662-2-ND | 776-PQ1R38 | 792464-PQ1R38 | PQ1R38 | PQ1R38 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.8V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ1R38 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23L-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23L-6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |