DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - PAM3131BECR PAM3131BECR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026391-PAM3131BECR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Output Voltage: 0.9 V to 3.3 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.3V @ 3A (Typ) Operating Supply Current: 150μA to 1mA PSRR: 64dB to 58db (100Hz to 1kHz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026391-PAM3131BECR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Output Voltage: 0.9 V to 3.3 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.3V @ 3A (Typ) Operating Supply Current: 150μA to 1mA PSRR: 64dB to 58db (100Hz to 1kHz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PAM3131BECR - 026391-PAM3131BECR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PAM3131BECR
026391-PAM3131BECR
PMIC - PMIC - Voltage Regulators - Linear - PAM3131BECR 026391-PAM3131BECR
Manufacturer: Diodes Incorporated Win Source Part Number: 026391-PAM3131BECR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Output Voltage: 0.9 V to 3.3 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.3V @ 3A (Typ) Operating Supply Current: 150μA to 1mA PSRR: 64dB to 58db (100Hz to 1kHz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026391-PAM3131BECR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 0.9 V to 3.3 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.3V @ 3A (Typ)
Operating Supply Current: 150μA to 1mA
PSRR: 64dB to 58db (100Hz to 1kHz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PAM3131BECRDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PAM3131BECRDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PAM3131BECRDICT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SO-EP

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-PAM3131BECR
3A Voltage Regulator IC 776-PAM3131BECR
IC REG LINEAR POS ADJ 3A 8SO Product overview: PAM3131BECR from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3131BECR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 8SO Product overview: PAM3131BECR from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PAM3131BECR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - PAM3131BECR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PAM3131BECR
PMIC - Voltage Regulators - Linear PAM3131BECR
IC REG LINEAR POS ADJ 3A 8SO

IC REG LINEAR POS ADJ 3A 8SO

Supplier's Site Datasheet
DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP - 233-PAM3131BECR - Utmel Electronic Limited
Hong Kong, China
DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP
233-PAM3131BECR
DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP 233-PAM3131BECR
DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP

DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PAM3131BECR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PAM3131BECR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PAM3131BECR
IC REG LINEAR POS ADJ 3A 8SO

IC REG LINEAR POS ADJ 3A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 026391-PAM3131BECR PAM3131BECRDICT-ND 776-PAM3131BECR PAM3131BECR 233-PAM3131BECR PAM3131BECR
Product Name PMIC - PMIC - Voltage Regulators - Linear - PAM3131BECR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A Voltage Regulator IC PMIC - Voltage Regulators - Linear DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-PSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Life Cycle Stage Declining; Not For New Designs
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details