Sharp Microelectronics of the Americas Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PQ200WNA1ZPH

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 425-2678-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
425-2678-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 425-2678-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-PQ200WNA1ZPH
1A Voltage Regulator IC 776-PQ200WNA1ZPH
IC REG LINEAR POS ADJ 1A SC63 Product overview: PQ200WNA1ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ200WNA1ZPH can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A SC63 Product overview: PQ200WNA1ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ200WNA1ZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ200WNA1ZPH - 105398-PQ200WNA1ZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ200WNA1ZPH
105398-PQ200WNA1ZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ200WNA1ZPH 105398-PQ200WNA1ZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 105398-PQ200WNA1ZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 3 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8mA PSRR: 60dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 105398-PQ200WNA1ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 3 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ200WNA1ZPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ200WNA1ZPH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ200WNA1ZPH
IC REG LINEAR POS ADJ 1A SC63

IC REG LINEAR POS ADJ 1A SC63

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ200WNA1ZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ200WNA1ZPH
PMIC - Voltage Regulators - Linear PQ200WNA1ZPH
IC REG LINEAR POS ADJ 1A SC63

IC REG LINEAR POS ADJ 1A SC63

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 425-2678-2-ND 776-PQ200WNA1ZPH 105398-PQ200WNA1ZPH PQ200WNA1ZPH PQ200WNA1ZPH
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ200WNA1ZPH Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) Other; Tape & Reel (TR) Other; SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data