Manufacturer: Sharp Microelectronics
Win Source Part Number: 115449-PQ018EH02ZZH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-263
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Output
IC REG LINEAR 1.8V 2A TO263 Product overview: PQ018EH02ZZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ018EH02ZZH can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 2A TO263
IC REG LINEAR 1.8V 2A TO263
IC REG LINEAR 1.8V 2A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 115449-PQ018EH02ZZH | 425-2231-5-ND | 776-PQ018EH02ZZH | PQ018EH02ZZH | PQ018EH02ZZH | 733-PQ018EH02ZZH |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ018EH02ZZH | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.8V 2A TO263 |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | TO-263; Other; TO-263 | Other; Tube | TO-263; Other; TO-263 | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete |