Win Source Part Number: 982978-PQ030EZ01ZZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sharp Microelectronics
Other Names: 425-1578-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC REG LINEAR 3V 1A SC63 Product overview: PQ030EZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ030EZ01ZZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Output
IC REG LINEAR 3V 1A SC63
IC REG LINEAR 3V 1A SC63
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 982978-PQ030EZ01ZZ | 776-PQ030EZ01ZZ | 425-1578-5-ND | PQ030EZ01ZZ | PQ030EZ01ZZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard |