Manufacturer: Sharp Microelectronics
Win Source Part Number: 1037010-PQ033ES1MWP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: TO-92-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 350μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 150MA TO92-3 Product overview: PQ033ES1MWP from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ033ES1MWP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
IC REG LINEAR 3.3V 150MA TO92-3
IC REG LINEAR 3.3V 150MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1037010-PQ033ES1MWP | 776-PQ033ES1MWP | 425-1582-3-ND | PQ033ES1MWP | PQ033ES1MWP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ033ES1MWP | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-92-3 | Other; Tape & Reel (TR) | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |