Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 85-BBGA Module
IC REG BUCK 9A 85BGA
IC REG BUCK ADJ/6.5V 9A 85BGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 9A 85-BBGA Module
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102-6122-ND | PI3546-00-BGIZ | PI3546-00-BGIZ | PI3546-00-BGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 85-BBGA Module | Other; 85-BBGA Module | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 6.5 to 14 volts | 6.5 volts | 6.5 to 14 volts |