Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220-5
IC REG LIN POS ADJ 7.5A TO220-5
IC REG LIN POS ADJ 7.5A TO220-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 425-2351-5-ND | PQ5EV7J0000H | PQ5EV7J0000H |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220 | |
| Special Features | Input Overcurrent Protection | Enable |